Capital Lighting, Inc. Bathroom Fixtures-Four Lights 708384

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Mist Product Name: Four Light Vanity UPC: 842639004062 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Mist Product Name: Four Light Vanity UPC: 842639004062 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 708384 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
708384
Bathroom Fixtures-Four Lights 708384
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Mist Product Name: Four Light Vanity UPC: 842639004062 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 8.25
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver Mist
Product Name: Four Light Vanity
UPC: 842639004062
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708384
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details