Capital Lighting, Inc. Mid. Chandeliers-Glass Up 708353

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cape Coral Product Name: Five Light Chandelier UPC: 842639003775 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cape Coral Product Name: Five Light Chandelier UPC: 842639003775 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 708353 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
708353
Mid. Chandeliers-Glass Up 708353
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cape Coral Product Name: Five Light Chandelier UPC: 842639003775 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cape Coral
Product Name: Five Light Chandelier
UPC: 842639003775
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708353
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details