Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 708350

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cape Coral Product Name: Three Light Semi-Flush UPC: 842639003690 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cape Coral Product Name: Three Light Semi-Flush UPC: 842639003690 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 708350 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
708350
Semi-Flush Mts.-Bowl Style 708350
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cape Coral Product Name: Three Light Semi-Flush UPC: 842639003690 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cape Coral
Product Name: Three Light Semi-Flush
UPC: 842639003690
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708350
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details