Capital Lighting, Inc. Island/Pool Table-2 Light Bar 708329

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Satin Nickel Product Name: Two Light Island UPC: 842639004741 Category: Island Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Satin Nickel Product Name: Two Light Island UPC: 842639004741 Category: Island Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-2 Light Bar - 708329 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-2 Light Bar
708329
Island/Pool Table-2 Light Bar 708329
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Satin Nickel Product Name: Two Light Island UPC: 842639004741 Category: Island Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Satin Nickel
Product Name: Two Light Island
UPC: 842639004741
Category: Island
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708329
Product Name Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details