PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 842639003805
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 708323 |
| Product Name | Foyer/Hall Lanterns-Open Frame |
| Application | Residential |