Capital Lighting, Inc. Pendants-Bowl Style 708314

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Pendant UPC: 842639004437 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Pendant UPC: 842639004437 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 708314 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
708314
Pendants-Bowl Style 708314
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Pendant UPC: 842639004437 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Pendant
UPC: 842639004437
Category: Pendant
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708314
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details