Capital Lighting, Inc. Mid. Chandeliers-Candle 708311

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Cape Coral Product Name: Nine Light Chandelier UPC: 842639004178 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Cape Coral Product Name: Nine Light Chandelier UPC: 842639004178 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 708311 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
708311
Mid. Chandeliers-Candle 708311
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Cape Coral Product Name: Nine Light Chandelier UPC: 842639004178 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Cape Coral
Product Name: Nine Light Chandelier
UPC: 842639004178
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708311
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details