Capital Lighting, Inc. 1245L-AM-AO Flush Mounts-Bowl Style 708262

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ancient Oak Product Name: Three Light Flush Mount UPC: 46335883314 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ancient Oak Product Name: Three Light Flush Mount UPC: 46335883314 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245L-AM-AO Flush Mounts-Bowl Style - 708262 - Capital Lighting, Inc.
Columbus, OH, USA
1245L-AM-AO Flush Mounts-Bowl Style
708262
1245L-AM-AO Flush Mounts-Bowl Style 708262
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ancient Oak Product Name: Three Light Flush Mount UPC: 46335883314 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Ancient Oak
Product Name: Three Light Flush Mount
UPC: 46335883314
Category: Flushmount
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708262
Product Name 1245L-AM-AO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details