Capital Lighting, Inc. 6453-CH Bathroom Fixtures-Three Lights 708229

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335920408 Category: Bath/Vanity/Wall Sconces Glass: Clear and Etched Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335920408 Category: Bath/Vanity/Wall Sconces Glass: Clear and Etched Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6453-CH Bathroom Fixtures-Three Lights - 708229 - Capital Lighting, Inc.
Columbus, OH, USA
6453-CH Bathroom Fixtures-Three Lights
708229
6453-CH Bathroom Fixtures-Three Lights 708229
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.75 Length 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335920408 Category: Bath/Vanity/Wall Sconces Glass: Clear and Etched Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.75
Length 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Bar
UPC: 46335920408
Category: Bath/Vanity/Wall Sconces
Glass: Clear and Etched
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708229
Product Name 6453-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details