Capital Lighting, Inc. 30711-MP Exterior -Wall Mount 708212

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Product Name: Three Light Wall Lantern UPC: 46335885578 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Product Name: Three Light Wall Lantern UPC: 46335885578 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30711-MP Exterior -Wall Mount - 708212 - Capital Lighting, Inc.
Columbus, OH, USA
30711-MP Exterior -Wall Mount
708212
30711-MP Exterior -Wall Mount 708212
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Product Name: Three Light Wall Lantern UPC: 46335885578 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Patina
Product Name: Three Light Wall Lantern
UPC: 46335885578
Category: Wall Lantern
Glass: Amber Patina
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708212
Product Name 30711-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details