Capital Lighting, Inc. 2375-AM-ORB Flush Mounts-Bowl Style 708211

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335885530 Category: Flushmount Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335885530 Category: Flushmount Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2375-AM-ORB Flush Mounts-Bowl Style - 708211 - Capital Lighting, Inc.
Columbus, OH, USA
2375-AM-ORB Flush Mounts-Bowl Style
708211
2375-AM-ORB Flush Mounts-Bowl Style 708211
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335885530 Category: Flushmount Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335885530
Category: Flushmount
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708211
Product Name 2375-AM-ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details