Capital Lighting, Inc. 30701-MP Exterior -Wall Mount 708210

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335885691 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335885691 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30701-MP Exterior -Wall Mount - 708210 - Capital Lighting, Inc.
Columbus, OH, USA
30701-MP Exterior -Wall Mount
708210
30701-MP Exterior -Wall Mount 708210
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335885691 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Patina
Product Name: One Light Wall lantern
UPC: 46335885691
Category: Wall Lantern
Glass: Amber Patina
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708210
Product Name 30701-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details