Capital Lighting, Inc. 30725-MP Exterior -Ceiling Mount 708209

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Patina Product Name: Two Light Hanging Lantern UPC: 46335885707 Category: Hanging Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Patina Product Name: Two Light Hanging Lantern UPC: 46335885707 Category: Hanging Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30725-MP Exterior -Ceiling Mount - 708209 - Capital Lighting, Inc.
Columbus, OH, USA
30725-MP Exterior -Ceiling Mount
708209
30725-MP Exterior -Ceiling Mount 708209
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Patina Product Name: Two Light Hanging Lantern UPC: 46335885707 Category: Hanging Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Patina
Product Name: Two Light Hanging Lantern
UPC: 46335885707
Category: Hanging Lantern
Glass: Amber Patina
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708209
Product Name 30725-MP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details