Capital Lighting, Inc. 30726-MP Exterior -Post/Pier Head 708207

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Post Lantern UPC: 46335885592 Category: Post Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Post Lantern UPC: 46335885592 Category: Post Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30726-MP Exterior -Post/Pier Head - 708207 - Capital Lighting, Inc.
Columbus, OH, USA
30726-MP Exterior -Post/Pier Head
708207
30726-MP Exterior -Post/Pier Head 708207
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Post Lantern UPC: 46335885592 Category: Post Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Patina
Product Name: Four Light Post Lantern
UPC: 46335885592
Category: Post Lantern
Glass: Amber Patina
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708207
Product Name 30726-MP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details