Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 708176

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Semi-Flush UPC: 842639006059 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Semi-Flush UPC: 842639006059 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 708176 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
708176
Semi-Flush Mts.-Bowl Style 708176
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Semi-Flush UPC: 842639006059 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cape Coral
Product Name: Three Light Semi-Flush
UPC: 842639006059
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708176
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details