Capital Lighting, Inc. P7083-09EBWB Sconces-Pocket 707992

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 3 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247137688 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 3 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247137688 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7083-09EBWB Sconces-Pocket - 707992 - Capital Lighting, Inc.
Columbus, OH, USA
P7083-09EBWB Sconces-Pocket
707992
P7083-09EBWB Sconces-Pocket 707992
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 3 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247137688 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 3
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247137688
Category: Sconces
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707992
Product Name P7083-09EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details