Capital Lighting, Inc. P7093-09EBWB Sconces-Pocket 707973

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247136643 Category: Sconces Glass: Smooth White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247136643 Category: Sconces Glass: Smooth White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7093-09EBWB Sconces-Pocket - 707973 - Capital Lighting, Inc.
Columbus, OH, USA
P7093-09EBWB Sconces-Pocket
707973
P7093-09EBWB Sconces-Pocket 707973
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Extension: 3.5 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247136643 Category: Sconces Glass: Smooth White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 11.00
Extension: 3.5
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 785247136643
Category: Sconces
Glass: Smooth White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707973
Product Name P7093-09EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details