Capital Lighting, Inc. P7102-10STRWB Sconces-Pocket 707971

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Sconce UPC: 785247135936 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Sconce UPC: 785247135936 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7102-10STRWB Sconces-Pocket - 707971 - Capital Lighting, Inc.
Columbus, OH, USA
P7102-10STRWB Sconces-Pocket
707971
P7102-10STRWB Sconces-Pocket 707971
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Sconce UPC: 785247135936 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 11.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two Light Sconce
UPC: 785247135936
Category: Sconces
Glass: Satin Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707971
Product Name P7102-10STRWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details