Capital Lighting, Inc. P7310-60STRWB Flush Mounts-Bowl Style 707968

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247137824 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247137824 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7310-60STRWB Flush Mounts-Bowl Style - 707968 - Capital Lighting, Inc.
Columbus, OH, USA
P7310-60STRWB Flush Mounts-Bowl Style
707968
P7310-60STRWB Flush Mounts-Bowl Style 707968
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247137824 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247137824
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707968
Product Name P7310-60STRWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details