Capital Lighting, Inc. P7249-174EBWB Flush Mounts-Drum Shades 707966

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Urban Bronze Product Name: One Light Close To Ceiling UPC: 785247138333 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Urban Bronze Product Name: One Light Close To Ceiling UPC: 785247138333 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7249-174EBWB Flush Mounts-Drum Shades - 707966 - Capital Lighting, Inc.
Columbus, OH, USA
P7249-174EBWB Flush Mounts-Drum Shades
707966
P7249-174EBWB Flush Mounts-Drum Shades 707966
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Urban Bronze Product Name: One Light Close To Ceiling UPC: 785247138333 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Urban Bronze
Product Name: One Light Close To Ceiling
UPC: 785247138333
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707966
Product Name P7249-174EBWB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details