Capital Lighting, Inc. P7209-86STRWB Sconces-Pocket 707964

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Burnished Chestnut Product Name: One Light Sconce UPC: 785247135943 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Burnished Chestnut Product Name: One Light Sconce UPC: 785247135943 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7209-86STRWB Sconces-Pocket - 707964 - Capital Lighting, Inc.
Columbus, OH, USA
P7209-86STRWB Sconces-Pocket
707964
P7209-86STRWB Sconces-Pocket 707964
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Burnished Chestnut Product Name: One Light Sconce UPC: 785247135943 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 6.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Burnished Chestnut
Product Name: One Light Sconce
UPC: 785247135943
Category: Sconces
Glass: Antique Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707964
Product Name P7209-86STRWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details