Capital Lighting, Inc. P7251-174EBWB Flush Mounts-Bowl Style 707960

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Urban Bronze Product Name: Two Light Modular Fluorescent UPC: 785247138371 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Urban Bronze Product Name: Two Light Modular Fluorescent UPC: 785247138371 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7251-174EBWB Flush Mounts-Bowl Style - 707960 - Capital Lighting, Inc.
Columbus, OH, USA
P7251-174EBWB Flush Mounts-Bowl Style
707960
P7251-174EBWB Flush Mounts-Bowl Style 707960
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Urban Bronze Product Name: Two Light Modular Fluorescent UPC: 785247138371 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.75
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: Urban Bronze
Product Name: Two Light Modular Fluorescent
UPC: 785247138371
Category: Modular Fluorescent
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707960
Product Name P7251-174EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details