Capital Lighting, Inc. P7311-60STRWB Flush Mounts-Bowl Style 707939

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.50 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: White Product Name: Four Light Close To Ceiling UPC: 785247137831 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.50 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: White Product Name: Four Light Close To Ceiling UPC: 785247137831 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7311-60STRWB Flush Mounts-Bowl Style - 707939 - Capital Lighting, Inc.
Columbus, OH, USA
P7311-60STRWB Flush Mounts-Bowl Style
707939
P7311-60STRWB Flush Mounts-Bowl Style 707939
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.50 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: White Product Name: Four Light Close To Ceiling UPC: 785247137831 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.50
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: White
Product Name: Four Light Close To Ceiling
UPC: 785247137831
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707939
Product Name P7311-60STRWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details