Capital Lighting, Inc. P7320-33EBWB Semi-Flush Mts.-Bowl Style 707938

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Cobblestone Product Name: Four Light Close To Ceiling UPC: 785247133239 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Cobblestone Product Name: Four Light Close To Ceiling UPC: 785247133239 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7320-33EBWB Semi-Flush Mts.-Bowl Style - 707938 - Capital Lighting, Inc.
Columbus, OH, USA
P7320-33EBWB Semi-Flush Mts.-Bowl Style
707938
P7320-33EBWB Semi-Flush Mts.-Bowl Style 707938
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.50 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Cobblestone Product Name: Four Light Close To Ceiling UPC: 785247133239 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.50
Bulb
Type: CFL
Qty: 4
Wattage: 26
Finish: Cobblestone
Product Name: Four Light Close To Ceiling
UPC: 785247133239
Category: Close To Ceiling
Glass: Faux Tiffany Art
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707938
Product Name P7320-33EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details