Capital Lighting, Inc. P7324-13EBWB Flush Mounts-Bowl Style 707914

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Close To Ceiling UPC: 785247133277 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Close To Ceiling UPC: 785247133277 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7324-13EBWB Flush Mounts-Bowl Style - 707914 - Capital Lighting, Inc.
Columbus, OH, USA
P7324-13EBWB Flush Mounts-Bowl Style
707914
P7324-13EBWB Flush Mounts-Bowl Style 707914
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Close To Ceiling UPC: 785247133277 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Bulb
Type: G24Q
Qty: 2
Wattage: 13
Finish: Brushed Steel
Product Name: Two Light Close To Ceiling
UPC: 785247133277
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707914
Product Name P7324-13EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details