Capital Lighting, Inc. P7326-13EBWB Flush Mounts-Bowl Style 707912

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: GX24Q1 Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Close To Ceiling UPC: 785247133314 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: GX24Q1 Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Close To Ceiling UPC: 785247133314 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7326-13EBWB Flush Mounts-Bowl Style - 707912 - Capital Lighting, Inc.
Columbus, OH, USA
P7326-13EBWB Flush Mounts-Bowl Style
707912
P7326-13EBWB Flush Mounts-Bowl Style 707912
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: GX24Q1 Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Close To Ceiling UPC: 785247133314 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Bulb
Type: GX24Q1
Qty: 4
Wattage: 13
Finish: Brushed Steel
Product Name: Four Light Close To Ceiling
UPC: 785247133314
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707912
Product Name P7326-13EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details