Capital Lighting, Inc. 3120-92 Mini Pendants-Rod 706829

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Pendant Category: Pendant Glass: Matte White Duplex Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Pendant Category: Pendant Glass: Matte White Duplex Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3120-92 Mini Pendants-Rod - 706829 - Capital Lighting, Inc.
Columbus, OH, USA
3120-92 Mini Pendants-Rod
706829
3120-92 Mini Pendants-Rod 706829
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Pendant Category: Pendant Glass: Matte White Duplex Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Pendant
Category: Pendant
Glass: Matte White Duplex
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706829
Product Name 3120-92 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details