Capital Lighting, Inc. 21007 Mid. Chandeliers-Glass Up 706726

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 33 Product Name: Five Light Chandelier UPC: 792977210079 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 33 Product Name: Five Light Chandelier UPC: 792977210079 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21007 Mid. Chandeliers-Glass Up - 706726 - Capital Lighting, Inc.
Columbus, OH, USA
21007 Mid. Chandeliers-Glass Up
706726
21007 Mid. Chandeliers-Glass Up 706726
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 33 Product Name: Five Light Chandelier UPC: 792977210079 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 33
Product Name: Five Light Chandelier
UPC: 792977210079
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706726
Product Name 21007 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details