Capital Lighting, Inc. 22200 Semi-Flush Mts.-Bowl Style 706720

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 792977954621 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 792977954621 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22200 Semi-Flush Mts.-Bowl Style - 706720 - Capital Lighting, Inc.
Columbus, OH, USA
22200 Semi-Flush Mts.-Bowl Style
706720
22200 Semi-Flush Mts.-Bowl Style 706720
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 792977954621 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: Two Light Semi Flush Mount
UPC: 792977954621
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706720
Product Name 22200 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details