Capital Lighting, Inc. 21050 Mid. Chandeliers-Glass Up 706719

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Spice Weight: 51 Product Name: Four Light Chandelier UPC: 792977954508 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Spice Weight: 51 Product Name: Four Light Chandelier UPC: 792977954508 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21050 Mid. Chandeliers-Glass Up - 706719 - Capital Lighting, Inc.
Columbus, OH, USA
21050 Mid. Chandeliers-Glass Up
706719
21050 Mid. Chandeliers-Glass Up 706719
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Spice Weight: 51 Product Name: Four Light Chandelier UPC: 792977954508 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Spice
Weight: 51
Product Name: Four Light Chandelier
UPC: 792977954508
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706719
Product Name 21050 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details