Capital Lighting, Inc. 21049 Mid. Chandeliers-Glass Up 706717

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Spice Weight: 87 Product Name: Eight Light Chandelier UPC: 792977210499 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Spice Weight: 87 Product Name: Eight Light Chandelier UPC: 792977210499 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21049 Mid. Chandeliers-Glass Up - 706717 - Capital Lighting, Inc.
Columbus, OH, USA
21049 Mid. Chandeliers-Glass Up
706717
21049 Mid. Chandeliers-Glass Up 706717
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 38.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Spice Weight: 87 Product Name: Eight Light Chandelier UPC: 792977210499 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 38.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Spice
Weight: 87
Product Name: Eight Light Chandelier
UPC: 792977210499
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706717
Product Name 21049 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details