Capital Lighting, Inc. 8201-61-PL Exterior -Wall Mount 706698

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
8201-61-PL Exterior -Wall Mount - 706698 - Capital Lighting, Inc.
Columbus, OH, USA
8201-61-PL Exterior -Wall Mount
706698
8201-61-PL Exterior -Wall Mount 706698
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 7.25
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Wall
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706698
Product Name 8201-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details