Capital Lighting, Inc. 71153-94-PL Exterior -Wall Mount 706691

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Wall Mount Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Wall Mount Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
71153-94-PL Exterior -Wall Mount - 706691 - Capital Lighting, Inc.
Columbus, OH, USA
71153-94-PL Exterior -Wall Mount
706691
71153-94-PL Exterior -Wall Mount 706691
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 7.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Wall Mount Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 7.5
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Heritage
Product Name: One Light Wall Mount
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706691
Product Name 71153-94-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details