PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 10
Bulb
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 706678 |
| Product Name | 8212-A61-PL Exterior -Wall Mount |
| Application | Residential; Outdoor |