Capital Lighting, Inc. 8206-61 Exterior -Post/Pier Head 706676

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8206-61 Exterior -Post/Pier Head - 706676 - Capital Lighting, Inc.
Columbus, OH, USA
8206-61 Exterior -Post/Pier Head
706676
8206-61 Exterior -Post/Pier Head 706676
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706676
Product Name 8206-61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details