Capital Lighting, Inc. 8211-61-PL Exterior -Wall Mount 706675

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.75 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.75 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8211-61-PL Exterior -Wall Mount - 706675 - Capital Lighting, Inc.
Columbus, OH, USA
8211-61-PL Exterior -Wall Mount
706675
8211-61-PL Exterior -Wall Mount 706675
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.75 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.75
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706675
Product Name 8211-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details