Capital Lighting, Inc. 8202-61-PL Exterior -Wall Mount 706674

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
8202-61-PL Exterior -Wall Mount - 706674 - Capital Lighting, Inc.
Columbus, OH, USA
8202-61-PL Exterior -Wall Mount
706674
8202-61-PL Exterior -Wall Mount 706674
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Wall Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 10
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Wall
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706674
Product Name 8202-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details