Capital Lighting, Inc. 8206-61-PL Exterior -Post/Pier Head 706673

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
8206-61-PL Exterior -Post/Pier Head - 706673 - Capital Lighting, Inc.
Columbus, OH, USA
8206-61-PL Exterior -Post/Pier Head
706673
8206-61-PL Exterior -Post/Pier Head 706673
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 10 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 10
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Post
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706673
Product Name 8206-61-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details