Capital Lighting, Inc. 8299-91 Exterior -Ceiling Mount 706665

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8299-91 Exterior -Ceiling Mount - 706665 - Capital Lighting, Inc.
Columbus, OH, USA
8299-91 Exterior -Ceiling Mount
706665
8299-91 Exterior -Ceiling Mount 706665
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Flush Mount
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706665
Product Name 8299-91 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details