Capital Lighting, Inc. 8296-91 Exterior -Post/Pier Head 706664

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8296-91 Exterior -Post/Pier Head - 706664 - Capital Lighting, Inc.
Columbus, OH, USA
8296-91 Exterior -Post/Pier Head
706664
8296-91 Exterior -Post/Pier Head 706664
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Bronze
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706664
Product Name 8296-91 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details