Capital Lighting, Inc. 9089-407 Exterior -Ceiling Mount 706650

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Prussian Gold Product Name: Four Light Flush Mount Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Prussian Gold Product Name: Four Light Flush Mount Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
9089-407 Exterior -Ceiling Mount - 706650 - Capital Lighting, Inc.
Columbus, OH, USA
9089-407 Exterior -Ceiling Mount
706650
9089-407 Exterior -Ceiling Mount 706650
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Prussian Gold Product Name: Four Light Flush Mount Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Prussian Gold
Product Name: Four Light Flush Mount
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706650
Product Name 9089-407 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details