Capital Lighting, Inc. 8213-A61-PL Exterior -Wall Mount 706649

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 12.75 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 12.75 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8213-A61-PL Exterior -Wall Mount - 706649 - Capital Lighting, Inc.
Columbus, OH, USA
8213-A61-PL Exterior -Wall Mount
706649
8213-A61-PL Exterior -Wall Mount 706649
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.50 Extension: 12.75 Bulb Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.50
Extension: 12.75
Bulb
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706649
Product Name 8213-A61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details