Capital Lighting, Inc. 8292-91 Exterior -Wall Mount 706648

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8292-91 Exterior -Wall Mount - 706648 - Capital Lighting, Inc.
Columbus, OH, USA
8292-91 Exterior -Wall Mount
706648
8292-91 Exterior -Wall Mount 706648
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706648
Product Name 8292-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details