Capital Lighting, Inc. 8291-91 Exterior -Wall Mount 706645

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8291-91 Exterior -Wall Mount - 706645 - Capital Lighting, Inc.
Columbus, OH, USA
8291-91 Exterior -Wall Mount
706645
8291-91 Exterior -Wall Mount 706645
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706645
Product Name 8291-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details