Capital Lighting, Inc. 828-84 Flush Mounts-Bowl Style 706641

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
828-84 Flush Mounts-Bowl Style - 706641 - Capital Lighting, Inc.
Columbus, OH, USA
828-84 Flush Mounts-Bowl Style
706641
828-84 Flush Mounts-Bowl Style 706641
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706641
Product Name 828-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details