Capital Lighting, Inc. 8561-51 Exterior -Wall Mount 706632

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8561-51 Exterior -Wall Mount - 706632 - Capital Lighting, Inc.
Columbus, OH, USA
8561-51 Exterior -Wall Mount
706632
8561-51 Exterior -Wall Mount 706632
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706632
Product Name 8561-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details