Capital Lighting, Inc. 8995-61-PL Exterior -Post/Pier Head 706622

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8995-61-PL Exterior -Post/Pier Head - 706622 - Capital Lighting, Inc.
Columbus, OH, USA
8995-61-PL Exterior -Post/Pier Head
706622
8995-61-PL Exterior -Post/Pier Head 706622
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706622
Product Name 8995-61-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details