Capital Lighting, Inc. 8566-51-PL Exterior -Post/Pier Head 706619

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8566-51-PL Exterior -Post/Pier Head - 706619 - Capital Lighting, Inc.
Columbus, OH, USA
8566-51-PL Exterior -Post/Pier Head
706619
8566-51-PL Exterior -Post/Pier Head 706619
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Rust
Product Name: One Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706619
Product Name 8566-51-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details