Capital Lighting, Inc. 8567-51-PL Exterior -Post/Pier Head 706617

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8567-51-PL Exterior -Post/Pier Head - 706617 - Capital Lighting, Inc.
Columbus, OH, USA
8567-51-PL Exterior -Post/Pier Head
706617
8567-51-PL Exterior -Post/Pier Head 706617
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706617
Product Name 8567-51-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details