Capital Lighting, Inc. 8616-A61 Exterior -Post/Pier Head 706612

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Post Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Post Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8616-A61 Exterior -Post/Pier Head - 706612 - Capital Lighting, Inc.
Columbus, OH, USA
8616-A61 Exterior -Post/Pier Head
706612
8616-A61 Exterior -Post/Pier Head 706612
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Post Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Bulb
Qty: 3
Wattage: 60
Finish: Vintage Rust
Product Name: Three Light Post
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706612
Product Name 8616-A61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details